ASTM International - ASTM D450-07
Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 15 May 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers two types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing systems.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only
abstract:
This specification covers the testing and physical requirements of two types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing... View More
Document History