ASTM International - ASTM D450-78

Standard Specification for Coal-Tar Bitumen Used In Roofing, Dampproofing, And Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1978
Status: inactive
Page Count: 2

Document History

May 15, 2007
Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
This specification covers the testing and physical requirements of two types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing...
June 15, 2006
Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers three types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing systems. 1.2 The values stated in SI...
November 10, 2000
Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers three types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing systems. 1.2 The values stated in SI...
ASTM D450-78
January 1, 1978
Standard Specification for Coal-Tar Bitumen Used In Roofing, Dampproofing, And Waterproofing
A description is not available for this item.
Advertisement