ASTM International - ASTM F138-03
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
| Organization: | ASTM International |
| Publication Date: | 10 June 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel bar and wire used for the manufacture of surgical implants.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
Document History