ASTM International - ASTM F138-08

Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 5
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical implants.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical implants. Bar and wire shall be... View More

Document History

December 1, 2019
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical...
October 1, 2013
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
This specification covers the requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical implants. Bar and wire shall be furnished,...
April 1, 2013
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
This specification covers the requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical implants. Bar and wire shall be furnished,...
ASTM F138-08
May 1, 2008
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
This specification covers the requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical implants. Bar and wire shall be furnished,...
June 10, 2003
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel bar and wire used for the manufacture of surgical implants. 1.2 The values stated in...
June 10, 2003
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel bar and wire used for the manufacture of surgical implants. 1.2 The values stated in...
June 10, 2000
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel bar and wire used for the manufacture of surgical implants. 1.2 The values stated in...
Advertisement