ASTM International - ASTM F138-97

Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel bar and wire used for the manufacture of surgical implants.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

Document History

December 1, 2019
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical...
October 1, 2013
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
This specification covers the requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical implants. Bar and wire shall be furnished,...
April 1, 2013
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
This specification covers the requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical implants. Bar and wire shall be furnished,...
May 1, 2008
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
This specification covers the requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel bar and wire used for the manufacture of surgical implants. Bar and wire shall be furnished,...
June 10, 2003
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel bar and wire used for the manufacture of surgical implants. 1.2 The values stated in...
ASTM F138-97
June 10, 2003
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel bar and wire used for the manufacture of surgical implants. 1.2 The values stated in...
June 10, 2000
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel bar and wire used for the manufacture of surgical implants. 1.2 The values stated in...
Advertisement