ASTM International - ASTM A886/A886M-02

Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2002
Status: inactive
Page Count: 5
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate strengths of 250 ksi [1725 MPa] and 270 ksi [1860 MPa], respectively, based on the nominal area of the strand.

1.2 Supplement I describes low-relaxation strand and relaxation testing for that product. Low-relaxation strand shall be furnished when specifically ordered and furnished in place of stress-relieved strand if mutually agreed to by the purchaser and supplier.

1.3 This specification is applicable for orders in either inch-pound units (as Specification A 886) or in SI units (as Specification A 886M).

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standards. Within the text, the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

November 1, 2017
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
December 1, 2016
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
November 15, 2012
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
April 1, 2010
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
September 1, 2005
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
ASTM A886/A886M-02
September 10, 2002
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
September 10, 1999
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
Advertisement