ASTM International - ASTM A886/A886M-10
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate strengths of 250 ksi [1725 MPa] and 270 ksi [1860 MPa], respectively, based on the nominal area of the strand.
1.2 Supplement I describes low-relaxation strand and relaxation testing for that product. Low-relaxation strand shall be furnished when specifically ordered and furnished in place of stress-relieved strand if mutually agreed to by the purchaser and supplier.
1.3 This specification is applicable for orders in either inch-pound units (as Specification A886) or in SI units (as Specification A886M).
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standards. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification covers seven-wire uncoated, indented, stress-relieved carbon steel strands for use in pre-stressed concrete construction. Wire dimensions, indentations, and mechanical... View More
Document History