ASTM International - ASTM A886/A886M-05

Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2005
Status: inactive
Page Count: 5
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate strengths of 250 ksi [1725 MPa] and 270 ksi [1860 MPa], respectively, based on the nominal area of the strand.

1.2 Supplement I describes low-relaxation strand and relaxation testing for that product. Low-relaxation strand shall be furnished when specifically ordered and furnished in place of stress-relieved strand if mutually agreed to by the purchaser and supplier.

1.3 This specification is applicable for orders in either inch-pound units (as Specification A 886) or in SI units (as Specification A 886M).

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standards. Within the text, the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers seven-wire uncoated, indented, stress-relieved carbon steel strands for use in pre-stressed concrete construction. Wire dimensions, indentations, and mechanical... View More

Document History

November 1, 2017
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
December 1, 2016
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
November 15, 2012
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
April 1, 2010
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
ASTM A886/A886M-05
September 1, 2005
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
September 10, 2002
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
September 10, 1999
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
Advertisement