ASTM International - ASTM D4252-89(2003)

Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 May 1989
Status: inactive
Page Count: 5
ICS Code (Alcohols. Ethers): 71.080.60
significance And Use:

Alcohol ethoxylates and alkylphenol ethoxylates are important surfactants in household and industrial cleaners. They may be used as either nonionic surfactants or sulfated and used as anionic... View More

scope:

1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to suitability for desired uses.

1.2 The procedures for sampling and analysis appear in the following order:

Sections
Sampling
Liquids6
Solids7
Methods of Chemical Analysis
Water or moisture8
Refractive index9 and 10
pH11
Acidity or basicity12 and 13
Hydroxyl number14-20
Cloud point21
Iodine number22
Ash23
Iron24
Ethylene oxide content25
Polyethylene glycols26-32

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage. Specific hazard statements appear in Section 5 and Note 1 and Note 3.

Document History

July 1, 2025
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
January 1, 2017
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
October 1, 2009
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
January 1, 1995
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
ASTM D4252-89(2003)
May 26, 1989
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
Advertisement