ASTM International - ASTM D4252-89(2017)
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
| Organization: | ASTM International |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Alcohols. Ethers): | 71.080.60 |
significance And Use:
3.1 Alcohol ethoxylates and alkylphenol ethoxylates are important surfactants in household and industrial cleaners. They may be used as either nonionic surfactants or sulfated and used as anionic... View More
scope:
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to suitability for desired uses.
1.2 The procedures for sampling and analysis appear in the following order:
| Sections | |
| Sampling | |
| Liquids | 6 |
| Solids | 7 |
| Methods of Chemical Analysis | |
| Water or moisture | 8 |
| Refractive index | 9 and 10 |
| pH | 11 |
| Acidity or basicity | 12 and 13 |
| Hydroxyl number | 14 - 20 |
| Cloud point | 21 |
| Iodine number | 22 |
| Ash | 23 |
| Iron | 24 |
| Ethylene oxide content | 25 |
| Polyethylene glycols | 26 - 32 |
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage. Specific hazard statements appear in Section 5 and Note 1 and Note 3.
Document History