ASTM International - ASTM D4252-89(1995)e1

Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 5
scope:

1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to suitability for desired uses.

1.2 The procedures for sampling and analysis appear in the following order:

Sections Sampling Liquids 6 Solids 7 Methods of Chemical Analysis Water or moisture 8 Refractive index 9 and 10 pH 11 Acidity or basicity 12 and 13 Hydroxyl number 14 to 20 Cloud point 21 Iodine number 22 Ash 23 Iron 24 Ethylene oxide content 25 Polyethylene glycols 26 to 32

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage. Specific hazard statements appear in Section 5 and Notes 1 and 3.

Document History

July 1, 2025
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
January 1, 2017
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
October 1, 2009
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
ASTM D4252-89(1995)e1
January 1, 1995
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
May 26, 1989
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
Advertisement