ASTM International - ASTM B164-03

Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 9
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the conditions shown in Table 2.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2026
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
April 1, 2019
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification2 covers nickel-copper alloys UNS N04400 and N044053 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
October 1, 2014
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification2 covers nickel-copper alloys UNS N04400 and N044053 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
March 1, 2008
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405* in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
ASTM B164-03
June 10, 2003
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
August 10, 1998
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405* in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 2 and cold-worked wire in the...
Advertisement