ASTM International - ASTM B164-03(2014)

Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 9
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers nickel-copper alloys UNS N04400 and N044053 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the conditions shown in Table 2.

(A) See 12.2.(B) Not applicable to diameters or cross sections under 3/32 in. (2.4 mm).(C) For sections under 1/2 in. (12.7 mm), the elongation shall be 10 % min.(D) For hot-worked flats 5/16 in. (7.9 mm) and under in thickness the elongation shall be 20 % min.(E) Forging quality is furnished to chemical requirements and surface inspection only. No tensile properties are required. (A) Properties are not applicable to wire after straightening and cutting.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod, bar, and wire. The material shall conform to the chemical composition limits... View More

Document History

February 1, 2026
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
April 1, 2019
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification2 covers nickel-copper alloys UNS N04400 and N044053 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
ASTM B164-03(2014)
October 1, 2014
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification2 covers nickel-copper alloys UNS N04400 and N044053 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
March 1, 2008
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405* in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
June 10, 2003
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
August 10, 1998
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405* in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 2 and cold-worked wire in the...
Advertisement