ASTM International - ASTM B164-98

Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 1998
Status: inactive
Page Count: 9
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-copper alloys UNS N04400 and N04405* in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 2 and cold-worked wire in the conditions shown in Table 3.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

February 1, 2026
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
April 1, 2019
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification2 covers nickel-copper alloys UNS N04400 and N044053 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
October 1, 2014
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification2 covers nickel-copper alloys UNS N04400 and N044053 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
March 1, 2008
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405* in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
June 10, 2003
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the...
ASTM B164-98
August 10, 1998
Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
1.1 This specification covers nickel-copper alloys UNS N04400 and N04405* in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 2 and cold-worked wire in the...
Advertisement