ASTM International - ASTM D3699-03
Standard Specification for Kerosine
| Organization: | ASTM International |
| Publication Date: | 10 June 2003 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications:
1.1.1 No. 1-K-A special low-sulfur grade kerosine suitable for use in nonflue-connected kerosine burner appliances and for use in wick-fed illuminating lamps.
1.1.2 No. 2-K-A regular grade kerosine suitable for use in flue-connected burner appliances and for use in wick-fed illuminating lamps.
1.2 This specification is intended for use in purchasing, as a reference for industry and governmental standardization, and as a source of technical information.
1.3 This specification, unless otherwise provided by agreement between the purchaser and the supplier, prescribes the required properties of kerosine at the time and place of custody transfer.
1.4 Nothing in this specification shall preclude observance of federal, state, or local regulations which can be more restrictive.
1.5 All values are stated in SI units and are regarded as the standard.
Note 1-The generation and dissipation of static electricity can create problems in the handling of kerosines. For more information on the subject, see Guide D 4865.
Document History