ASTM International - ASTM D3699-08
Standard Specification for Kerosine
| Organization: | ASTM International |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications:
1.1.1 No. 1-K-A special low-sulfur grade kerosine suitable for use in nonflue-connected kerosine burner appliances and for use in wick-fed illuminating lamps.
1.1.2 No. 2-K-A regular grade kerosine suitable for use in flue-connected burner appliances and for use in wick-fed illuminating lamps.
1.2 This specification is intended for use in purchasing, as a reference for industry and governmental standardization, and as a source of technical information.
1.3 This specification, unless otherwise provided by agreement between the purchaser and the supplier, prescribes the required properties of kerosine at the time and place of custody transfer.
Note 1-The generation and dissipation of static electricity can create problems in the handling of kerosines. For more information on the subject, see Guide D 4865.
1.4 Nothing in this specification shall preclude observance of federal, state, or local regulations which can be more restrictive.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: no. 1-K - a special low-sulfur grade kerosine suitable for use in nonflue-connected... View More
Document History