ASTM International - ASTM D3699-05

Standard Specification for Kerosine

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 4
scope:

1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications:

1.1.1 No. 1-K-A special low-sulfur grade kerosine suitable for use in nonflue-connected kerosine burner appliances and for use in wick-fed illuminating lamps.

1.1.2 No. 2-K-A regular grade kerosine suitable for use in flue-connected burner appliances and for use in wick-fed illuminating lamps.

1.2 This specification is intended for use in purchasing, as a reference for industry and governmental standardization, and as a source of technical information.

1.3 This specification, unless otherwise provided by agreement between the purchaser and the supplier, prescribes the required properties of kerosine at the time and place of custody transfer.

1.4 Nothing in this specification shall preclude observance of federal, state, or local regulations which can be more restrictive.

1.5 All values are stated in SI units and are regarded as the standard.

Note 1-The generation and dissipation of static electricity can create problems in the handling of kerosines. For more information on the subject, see Guide D 4865.

Document History

December 15, 2019
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in...
October 1, 2018
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in...
May 1, 2018
Standard Specification for Kerosene
1.1 This specification covers two grades of kerosene suitable for use in critical kerosene burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosene suitable for use in...
November 15, 2013
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in...
November 15, 2013
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in...
June 15, 2013
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in...
May 1, 2013
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in...
September 1, 2008
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in...
November 1, 2007
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-KA special low-sulfur grade kerosine suitable for use in nonflue-connected...
December 1, 2006
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-KA special low-sulfur grade kerosine suitable for use in nonflue-connected...
ASTM D3699-05
June 1, 2005
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in nonflue-connected...
November 1, 2004
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in nonflue-connected...
June 10, 2003
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K—A special low-sulfur grade kerosine suitable for use in nonflue-connected...
August 10, 2002
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K —A special low-sulfur grade kerosine suitable for use in...
June 10, 2001
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K -A special low-sulfur grade kerosine suitable for use in...
June 10, 2001
Standard Specification for Kerosine
1.1 This specification covers two grades of kerosine suitable for use in critical kerosine burner applications: 1.1.1 No. 1-K -A special low-sulfur grade kerosine suitable for use in...
January 1, 1978
Standard Specification for Kerosine
A description is not available for this item.
Advertisement