ASTM International - ASTM D3982-03

Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Duct and Hoods

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2003
Status: inactive
Page Count: 8
ICS Code (Reinforced plastics): 83.120
scope:

1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures over 180°F (82.2°C) with regard to strength and corrosion resistance.

1.2 The material of construction shall be "fiberglass" consisting of a polyester, vinyl ester, or other qualified resin-matrix systems with fiber reinforcement in accordance with Specification C 582.

1.3 This specification is not intended to cover selection of resins and reinforcements for specific chemical environments.

1.4 All descriptions and limitations in this specification are to include both ducts and hoods, where applicable.

1.5 This specification covers ducts and hoods up to a design pressure of ±5 psig (34.5 Pa).

1.6 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no similar or equivalent ISO standard.

abstract:

This specification covers the material and design requirements, and fabrication of ducts and hoods made of "fiberglass" (glass fiber reinforced thermosetting resin) consisting of a polyester,... View More

Document History

April 1, 2021
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
March 1, 2014
Standard Specification for Contact Molded “Fiberglass” (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
November 1, 2008
Standard Specification for Contact Molded “Fiberglass” (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
ASTM D3982-03
November 1, 2003
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Duct and Hoods
1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at...
February 10, 1998
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Duct and Hoods
1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at...
Advertisement