ASTM International - ASTM D3982-08

Standard Specification for Contact Molded “Fiberglass” (Glass Fiber Reinforced Thermosetting Resin) Ducts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 8
ICS Code (Reinforced plastics): 83.120
scope:

1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures over 180°F (82.2°C) with regard to strength and corrosion resistance.

1.2 The material of construction shall be "fiberglass" consisting of a polyester, vinyl ester, or other qualified resin-matrix systems with fiber reinforcement in accordance with Specification C 582.

1.3 This specification is not intended to cover selection of resins and reinforcements for specific chemical environments.

1.4 This specification covers ducts up to a design pressure of ±5 psig (34.5 Pa).

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard..

abstract:

This specification covers the material and design requirements, and fabrication of ducts and hoods made of "fiberglass" (glass fiber reinforced thermosetting resin) consisting of a polyester,... View More

Document History

April 1, 2021
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
March 1, 2014
Standard Specification for Contact Molded “Fiberglass” (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
ASTM D3982-08
November 1, 2008
Standard Specification for Contact Molded “Fiberglass” (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
November 1, 2003
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Duct and Hoods
1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at...
February 10, 1998
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Duct and Hoods
1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at...
Advertisement