ASTM International - ASTM D3982-98

Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Duct and Hoods

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1998
Status: inactive
Page Count: 7
ICS Code (Reinforced plastics): 83.120
scope:

1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures over 180°F (82.2°C) with regard to strength and corrosion resistance.

1.2 The material of construction shall be "fiberglass" consisting of a polyester, vinyl ester, or other qualified resin-matrix systems with fiber reinforcement in accordance with Specification C582.

1.3 This specification is not intended to cover selection of resins and reinforcements for specific chemical environments.

1.4 All descriptions and limitations in this specification are to include both ducts and hoods, where applicable.

1.5 This specification covers ducts and hoods up to a design pressure of +5 psig (34.5 Pa).

1.6 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

Document History

April 1, 2021
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
March 1, 2014
Standard Specification for Contact Molded “Fiberglass” (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
November 1, 2008
Standard Specification for Contact Molded “Fiberglass” (Glass Fiber Reinforced Thermosetting Resin) Ducts
1.1 This specification covers ducts fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at temperatures...
November 1, 2003
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Duct and Hoods
1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at...
ASTM D3982-98
February 10, 1998
Standard Specification for Contact Molded "Fiberglass" (Glass Fiber Reinforced Thermosetting Resin) Duct and Hoods
1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at...
Advertisement