ASTM International - ASTM A74-04

Standard Specification for Cast Iron Soil Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2004
Status: inactive
Page Count: 44
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering material, manufacture, mechanical and chemical properties, coating, test methods, inspection, certification, product markings, dimensions, and dimensional tolerances for extra heavy and service cast iron soil pipe and fittings. These pipe and fittings are not intended for pressure applications as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for gravity drainage.

1.2 This specification covers pipe and fittings of the following patterns and, when so designated, shall apply to any other patterns that conform with the applicable requirements given herein.

1.2.1 Pipe

Tables

Extra heavy, 2½ ft (0.75 m), 3½ ft (1.0 m), 5 ft (1.5 m), 10 ft (3.0 m) lengths1, 2
Service, 2½ ft (0.75 m), 3½ ft (1.0 m), 5 ft (1.5 m), 10 ft (3.0 m)1, 2
Outside dimensions (for detailing)X1.1

1.2.2 Fittings

Tables

1/4 bends; long 1/4 bends3, 4
1/4 bends, long low-hub5
1/4 bends, low heel; high heel6, 7
1/4 bends, short sweep; long sweep8
1/4 bends, reducing long sweep9
1/5 bends10
1/6 bends10
1/8 bends; long 1/8 bends11
1/16 bends 11
Y branches12, 13
Y branches, cleanout on main14
Y branches, cleanout on branch15
Y branches, inverted16
Y branches, combination 1/8 bends, single17
Y branches, combination 1/8 bends, double17
Y branches, combination 1/8 bends, cleanout18
Y branches, upright19
Sanitary T branches, single20
Sanitary T branches, double20
Sanitary T branches, cleanout21
Tapped sanitary T branches, single22
Tapped sanitary T branches, double22
T branches, single and double23
Tapped T branches, single24
Tapped T branches, double24
Horizontal twin tapped T25
T branches, cleanout26
Vent branches, single27
Offsets, 1/8 bend 28
Double hubs29
Long double hubs29
Reducers30
Increasers31, 32
S traps33
P traps34, 35
Deep seal P traps36
Running traps37
Screw plugs (brass)38
Blind plugs39
Iron-body ferrules40
Side inletsFig. 3
Closet bends41
Tapping bosses42
Hubbed Cleanout Cap43

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. Metric conversions in Table 1 and Table 2 are to two decimal places; all other metric conversions are rounded to the nearest whole number.

Document History

March 1, 2021
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
January 1, 2020
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
October 1, 2017
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
February 1, 2016
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
September 15, 2015
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
June 1, 2013
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
April 1, 2013
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
January 1, 2009
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
December 15, 2008
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
May 1, 2008
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
August 15, 2006
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
June 1, 2005
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
September 1, 2004
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
ASTM A74-04
January 1, 2004
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
August 10, 2003
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
January 10, 2003
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
January 10, 1998
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
January 1, 1992
Standard Specification for Cast Iron Soil Pipe and Fittings
A description is not available for this item.
January 1, 1975
Standard Specification for Cast Iron Soil Pipe And Fittings
A description is not available for this item.
Advertisement