ASTM International - ASTM A74-16

Standard Specification for Cast Iron Soil Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2016
Status: inactive
Page Count: 45
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering material, manufacture, mechanical and chemical properties, coating, test methods, inspection, certification, product markings, dimensions, and dimensional tolerances for extra heavy and service cast iron soil pipe and fittings. These pipe and fittings are not intended for pressure applications as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for gravity drainage.

1.2 This specification covers pipe and fittings of the following patterns and, when so designated, shall apply to any other patterns that conform with the applicable requirements given in this specification.

1.2.1 Pipe:

  Tables
Extra heavy, 2

1/2 ft (0.75 m), 31/2 ft (1.0 m), 5 ft (1.5 m), 10 ft (3.0 m) lengths

1, 2
Service, 2

1/2 ft (0.75 m), 31/2 ft (1.0 m), 5 ft (1.5 m), 10 ft (3.0 m)

1, 2
Outside dimensions (for detailing) X1.1

1.2.2 Fittings:

  Tables

1/4 bends; long 1/4 bends

3, 4

1/4 bends, long low-hub

5

1/4 bends, low heel; high heel

6, 7

1/4 bends, short sweep; long sweep

8

1/4 bends, reducing long sweep

9

1/5 bends

10

1/6 bends

10

1/8 bends; long 1/8 bends

11

1/16 bends

11
Y branches 12, 13
Y branches, combination

1/8 bends, single

14
Y branches, combination

1/8 bends, double

14
Sanitary T branches, single 15
Sanitary T branches, double 15
Sanitary T branches, cleanout 16
Tapped sanitary T branches, single 17
Tapped sanitary T branches, double 17
T branches, single and double 18
Tapped T branches, single 19
Tapped T branches, double 19
T branches, cleanout 20
-45° offset fitting 21
Double hubs 22
Long double hubs 22
Reducers 23
Increasers 24, 25
P traps 26, 27
Deep seal P traps 28
Running traps 29
Screw plugs (brass) 30
Blind plugs 31
Iron-body ferrules 32
Side inlets Fig. 3
Closet bends 33
Tapping bosses 34
Reducing

1/4 bend SV

35
Combination Y and

1/8 bend

36
'H' branch fitting 37

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not... View More

Document History

March 1, 2021
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
January 1, 2020
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
October 1, 2017
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
ASTM A74-16
February 1, 2016
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
September 15, 2015
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
June 1, 2013
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
April 1, 2013
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
January 1, 2009
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
December 15, 2008
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
May 1, 2008
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
August 15, 2006
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
June 1, 2005
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
September 1, 2004
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
January 1, 2004
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
August 10, 2003
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
January 10, 2003
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
January 10, 1998
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
January 1, 1992
Standard Specification for Cast Iron Soil Pipe and Fittings
A description is not available for this item.
January 1, 1975
Standard Specification for Cast Iron Soil Pipe And Fittings
A description is not available for this item.
Advertisement