ASTM International - ASTM A74-08

Standard Specification for Cast Iron Soil Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 44
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering material, manufacture, mechanical and chemical properties, coating, test methods, inspection, certification, product markings, dimensions, and dimensional tolerances for extra heavy and service cast iron soil pipe and fittings. These pipe and fittings are not intended for pressure applications as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for gravity drainage.

1.2 This specification covers pipe and fittings of the following patterns and, when so designated, shall apply to any other patterns that conform with the applicable requirements given in this specification.

1.2.1 Pipe:

Tables
Extra heavy, 2½ ft (0.75 m), 3½ft (1.0 m), 5 ft (1.5 m), 10 ft (3.0 m) lengths1, 2
Service, 2½ ft (0.75 m), 3½ft (1.0 m), 5 ft (1.5 m), 10 ft (3.0 m)1, 2
Outside dimensions (for detailing)X1.1

1.2.2 Fittings:

Tables
¼ bends; long ¼ bends3, 4
¼ bends, long low-hub5
¼ bends, low heel; high heel6, 7
¼ bends, short sweep; long sweep8
¼ bends, reducing long sweep9

1/5 bends

10

1/6 bends

10

1/8 bends; long 1/8 bends

11

1/16 bends

11
Y branches12, 13
Y branches, combination

1/8 bends, single

14
Y branches, combination

1/8 bends, double

14
Sanitary T branches, single15
Sanitary T branches, double15
Sanitary T branches, cleanout16
Tapped sanitary T branches, single17
Tapped sanitary T branches, double17
T branches, single and double18
Tapped T branches, single19
Tapped T branches, double19
T branches, cleanout20
-45° offset fitting21
Double hubs22
Long double hubs22
Reducers23
Increasers24, 25
P traps26, 27
Deep seal P traps28
Running traps29
Screw plugs (brass)30
Blind plugs31
Iron-body ferrules32
Side inletsFig. 3
Closet bends33
Tapping bosses34
Reducing ¼ bend SV35
Combination Y and

1/8 bend

36
'H' branch fitting37

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not... View More

Document History

March 1, 2021
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
January 1, 2020
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
October 1, 2017
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
February 1, 2016
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
September 15, 2015
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
June 1, 2013
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
April 1, 2013
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
January 1, 2009
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
December 15, 2008
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
ASTM A74-08
May 1, 2008
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
August 15, 2006
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
June 1, 2005
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering...
September 1, 2004
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
January 1, 2004
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
August 10, 2003
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary and storm water applications. It establishes standards covering...
January 10, 2003
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
January 10, 1998
Standard Specification for Cast Iron Soil Pipe and Fittings
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
January 1, 1992
Standard Specification for Cast Iron Soil Pipe and Fittings
A description is not available for this item.
January 1, 1975
Standard Specification for Cast Iron Soil Pipe And Fittings
A description is not available for this item.
Advertisement