ASTM International - ASTM B229-04
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
| Organization: | ASTM International |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers concentric-lay-stran
1.2 For the purpose of this specification, conductors are classified under the following type designations (see Fig 1):
| Type A | Type G |
| Type C | Type J |
| Type D | Type K |
| Type E | Type N |
| Type EK | Type P |
| Type F | Type V |
1.3 The SI values for density are regarded as the standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.
abstract:
This specification covers concentric-lay-stran
Document History