ASTM International - ASTM B229-02

Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 6
ICS Code (Cables): 29.060.20
scope:

1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires, for general use as overhead electrical conductors.

1.2 For the purpose of this specification, conductors are classified under the following type designations (see Fig 1):

Type AType G
Type CType J
Type DType K
Type EType N
Type EKType P
Type FType V

1.3 The SI values for density are regarded as the standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.

Document History

October 1, 2023
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as...
April 1, 2017
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as...
April 1, 2012
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as...
April 1, 2004
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead...
April 10, 2002
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires, for general use as...
ASTM B229-02
April 10, 2002
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires, for general use as...
Advertisement