ASTM International - ASTM B229-12(2017)

Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2017
Status: inactive
Page Count: 6
ICS Code (Cables): 29.060.20
scope:

1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead electrical conductors.

1.2 For the purpose of this specification, conductors are classified under the following type designations (see Fig. 1):

Type A Type G
Type C Type J
Type D Type K
Type E Type N
Type EK Type P
Type F Type V

1.3 The SI values for density are regarded as the standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as... View More

Document History

October 1, 2023
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as...
ASTM B229-12(2017)
April 1, 2017
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as...
April 1, 2012
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as...
April 1, 2004
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead...
April 10, 2002
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires, for general use as...
April 10, 2002
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
1.1 This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires, for general use as...
Advertisement