ASTM International - ASTM A498-04

Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 3
scope:

1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar heat-transfer apparatus in unfinned end diameters up to 2 in. (50.8 mm), inclusive.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

October 1, 2006
Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins
This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar...
ASTM A498-04
May 1, 2004
Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins
1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and...
September 10, 1998
Standard Specification for Seamless and Welded Carbon, Ferritic, and Austenitic Alloy Steel Heat-Exchanger Tubes with Integral Fins
1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel, alloy steel, and stainless steel tubes for use in tubular heat exchangers, surface condensers,...
Advertisement