ASTM International - ASTM A498-98
Standard Specification for Seamless and Welded Carbon, Ferritic, and Austenitic Alloy Steel Heat-Exchanger Tubes with Integral Fins
| Organization: | ASTM International |
| Publication Date: | 10 September 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel, alloy steel, and stainless steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar heat-transfer apparatus in unfinned end diameters up to 2 in. (50.8 mm), inclusive.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History