ASTM International - ASTM A498-06

Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2006
Status: inactive
Page Count: 3
scope:

1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar heat-transfer apparatus in unfinned end diameters up to 2 in. (50.8 mm), inclusive.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and... View More

Document History

ASTM A498-06
October 1, 2006
Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins
This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar...
May 1, 2004
Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins
1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and...
September 10, 1998
Standard Specification for Seamless and Welded Carbon, Ferritic, and Austenitic Alloy Steel Heat-Exchanger Tubes with Integral Fins
1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel, alloy steel, and stainless steel tubes for use in tubular heat exchangers, surface condensers,...
Advertisement