ASTM International - ASTM D4311-04

Standard Practice for Determining Asphalt Volume Correction to a Base Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 11
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This practice provides tables of volume correction factors which may be used to convert volumes of asphalt measured at different temperatures to a volume at a standard base temperature. These tables are applicable to all types of asphalts except emulsified asphalts.

1.2 This practice provides tables to convert asphalt volumes to 15°C or 60°F from volumes measured at any temperature from -25 to +275°C or 0 to 500°F.

1.3 The conversions from the two tables are not equivalent because the temperatures of 15°C and 60°F that they are based on are not equal.

Note 1-Correction factors in Tables 1 and 2 are for use in place of correction factors provided in Guide D 1250, which do not address requirements for asphalt specifications.

Document History

June 1, 2004
Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
Asphalts change in volume with change in temperature. They are loaded or transferred at widely varying temperatures. Volume correction factors are used to adjust bulk volumes measured at those...
ASTM D4311-04
June 1, 2004
Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
1.1 This practice provides tables of volume correction factors which may be used to convert volumes of asphalt measured at different temperatures to a volume at a standard base temperature. These...
January 1, 1996
Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
1.1 This practice provides tables of volume correction factors which may be used to convert volumes of asphalt measured at different temperatures to a volume at a standard base temperature. These...
Advertisement