ASTM International - ASTM D4311-04e1

Standard Practice for Determining Asphalt Volume Correction to a Base Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 10
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
significance And Use:

Asphalts change in volume with change in temperature. They are loaded or transferred at widely varying temperatures. Volume correction factors are used to adjust bulk volumes measured at those... View More

scope:

1.1 This practice provides tables of volume correction factors which may be used to convert volumes of asphalt measured at different temperatures to a volume at a standard base temperature. These tables are applicable to all types of asphalts except emulsified asphalts.

1.2 This practice provides tables to convert asphalt volumes to 15C or 60F from volumes measured at any temperature from 25 to +275C or 0 to 500F.

1.3 The conversions from the two tables are not equivalent because the temperatures of 15C and 60F that they are based on are not equal.

Note 1

Correction factors in and are for use in place of correction factors provided in Guide D 1250, which do not address requirements for asphalt specifications.

Document History

ASTM D4311-04e1
June 1, 2004
Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
Asphalts change in volume with change in temperature. They are loaded or transferred at widely varying temperatures. Volume correction factors are used to adjust bulk volumes measured at those...
June 1, 2004
Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
1.1 This practice provides tables of volume correction factors which may be used to convert volumes of asphalt measured at different temperatures to a volume at a standard base temperature. These...
January 1, 1996
Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
1.1 This practice provides tables of volume correction factors which may be used to convert volumes of asphalt measured at different temperatures to a volume at a standard base temperature. These...
Advertisement