ASTM International - ASTM D4311-96
Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This practice provides tables of volume correction factors which may be used to convert volumes of asphalt measured at different temperatures to a volume at a standard base temperature. These tables are applicable to all types of asphalts except emulsified asphalts.
1.2 This practice provides a table to convert asphalt volumes to #15C from volumes measured at any temperature from -25 to +275°C.
Note 1-Correction factors in Tables 1 are for use in place of correction factors provided in Guide D 1250, which do not address requirements for asphalt specifications.
Document History