ASTM International - ASTM D4434-04

Standard Specification for Poly(Vinyl Chloride) Sheet Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2004
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall contain reinforcing fibers or reinforcing fabrics.

1.2 The tests and property limits used to characterize the sheet are values intended to ensure minimum quality for the intended purpose. In-place roof system design criteria, such as fire resistance, material compatibility, wind uplift resistance, in-situ shrinkage, among others, are factors that must be considered but are beyond the scope of this specification.

1.3 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are for information only.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitation prior to use.

Document History

December 1, 2006
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall...
ASTM D4434-04
August 1, 2004
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall...
January 1, 1996
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
1.1 This specification covers flexible sheet made from poly(vinyl/chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall...
Advertisement