ASTM International - ASTM D4434-06
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Ceilings. Floors. Stairs): | 91.060.30 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Waterproofing): | 91.120.30 |
scope:
1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall contain reinforcing fibers or reinforcing fabrics.
1.2 The tests and property limits used to characterize the sheet are values intended to ensure minimum quality for the intended purpose. In-place roof system design criteria, such as fire resistance, material compatibility, wind uplift resistance, in-situ shrinkage, among others, are factors that must be considered but are beyond the scope of this specification.
1.3 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are for information only.
1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitation prior to use.
abstract:
This specification covers flexible fiber- or fabric-reinforced sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the... View More
Document History