ASTM International - ASTM D4434-96
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers flexible sheet made from poly(vinyl/chloride)
1.2 The tests and property limits used to characterize the sheet are values intended to ensure minimum quality for the intended purpose. In-place roof system design criteria, such as fire resistance, material compatibility, wind uplift resistance, in-situ shrinkage, among others, are factors that must be considered but are beyond the scope of this specification.
1.3 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are for information only.
Document History