ASTM International - ASTM B221-04a

Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 5 October 2004
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 0) and tempers shown in Tabld 2.

Note 1-Throughout this specification, the use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

Note 2-For rolled or cold-finished bar and rod refer to Specification B 211, for drawn tube, Specification B 210, for structural pipe and tube, Specification B 429, and for seamless pipe and tube, Specification B 241/B 241M.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of preceded by A9; for example, A91100 for Aluminum 1100 in accordance with Practice E 527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see .

1.4 A complete metric companion to B 221 has been developed-B 221M; therefore, no metric equivalents are presented in this specification.

Document History

December 1, 2020
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification2 covers aluminum and aluminum-alloy extruded bars, rods, wire, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1: Throughout this...
October 1, 2014
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification2 covers aluminum and aluminum-alloy extruded bars, rods, wire, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1: Throughout this...
April 1, 2013
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification2 covers aluminum and aluminum-alloy extruded bars, rods, wire, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1—Throughout this...
November 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification2 covers aluminum and aluminum-alloy extruded bars, rods, wire, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1—Throughout this...
January 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wire, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1—Throughout this...
August 8, 2008
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 1. Note 1—Throughout this...
November 1, 2006
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 0) and tempers shown in . Note 0 Throughout this specification, the...
October 1, 2005
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1—Throughout this...
June 1, 2005
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1—Throughout this...
ASTM B221-04a
October 5, 2004
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 0) and tempers shown in Tabld 2. Note 1—Throughout this...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1—Throughout this...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1-Throughout this...
January 1, 1976
Standard Specification for Aluminum-Alloy Extruded Bars, Rods, Wire, Shapes, and Tubes
A description is not available for this item.
Advertisement