ASTM International - ASTM B221-12a
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
| Organization: | ASTM International |
| Publication Date: | 15 November 2012 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification2 covers aluminum and aluminum-alloy extruded bars, rods, wire, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2.
Note 1-Throughout this specification, the use of the term alloy in the general sense includes aluminum as well as aluminum alloy.Note 2-For rolled or cold-finished bar and rod refer to Specification B211, for drawn seamless tube used in pressure applications, Specification B210, for structural pipe and tube, Specification B429/B429M, and for seamless pipe and tube used in pressure applications, Specification B241/B241M. Note 3-Structural pipe and tube produced in accordance with B221 is not intended for fluid-carrying applications involving pressure. Refer to either Specification B210 or B241/B241M, as appropriate, for seamless pipe and tube used in fluid-carrying applications involving pressure.
1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1M. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9; for example, A91100 for Aluminum 1100 in accordance with Practice E527.
1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
1.4 A complete metric companion to B221 has been developed-B221M; therefore, no metric equivalents are presented in this specification.
abstract:
This specification covers extruded bars, rods, wires, profiles, and tubes made from aluminum and aluminum alloys. All the products should be produced by hot extrusion or similar methods. The... View More
Document History