ASTM International - ASTM B221-06
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
| Organization: | ASTM International |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 0) and tempers shown in .
Note 0
Throughout this specification, the use of the term alloy in the general sense includes aluminum as well as aluminum alloy.
Note 2
For rolled or cold-finished bar and rod refer to Specification B 211, for drawn seamless tube used in pressure applications, Specification B 210, for structural pipe and tube, Specification B 429, and for seamless pipe and tube used in pressure applications, Specification B 241/B 241M.
Note 3
Structural pipe and tube produced in accordance with B 221 is not intended for fluid-carrying applications involving pressure. Refer to either Specification B 210 or B 241/B 241M, as appropriate, for seamless pipe and tube used in fluid-carrying applications involving pressure.
1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of preceded by A9; for example, A91100 for Aluminum 1100 in accordance with Practice E 527.
1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see .
1.4 A complete metric companion to B 221 has been developed-B 221M; therefore, no metric equivalents are presented in this specification.
Document History