ASTM International - ASTM D4314-05
Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorosulfonated Polyethylene (CSM) Jackets For Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers crosslinked chlorosulfonated polyethylene compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, heavy-duty, and extra-heavy-duty service.
1.2 These jacket materials are not recommended for cables installed at a temperature lower than 25C.
1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
abstract:
This specification covers the standard requirements for crosslinked chlorosulfonated polyethylene compounds intended for use as jacket materials (outer coverings) on electrical wires and cables... View More
Document History