ASTM International - ASTM D4314-12
Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorosulfonated Polyethylene (CSM) Jackets For Wire and Cable (Withdrawn 2017)
| Organization: | ASTM International |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers crosslinked chlorosulfonated polyethylene compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, heavy-duty, and extra-heavy-duty service.
1.2 These jacket materials are not recommended for cables installed at a temperature lower than −25°C.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the standard requirements for crosslinked chlorosulfonated polyethylene compounds intended for use as jacket materials (outer coverings) on electrical wires and cables... View More
Document History