ASTM International - ASTM D4314-99
Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorosulfonated Polyethylene (CSM) Jackets For Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 10 October 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers crosslinked chlorosulfonated polyethylene compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, heavy-duty, and extra-heavy-duty service.
1.2 These jacket materials are not recommended for cables installed at a temperature lower than -25°C.
1.3 The values stated in inch-pound units are the standard, except in cases where SI units are more appropriate. The values in parentheses are for information only.
Document History