DLA - SMD-5962-86716 REV B

MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 March 1993
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HI201HS High speed quad SPST CMOS analog switch 02 DG271 High speed quad SPST CMOS analog switch 03 ADG201HST High speed quad SPST CMOS analog switch

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (V+ to ground): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - +18 V Device types 02 and 03 - - - - - - - - - - - - - - - - - - - +25 V Negative supply voltage (V− to ground): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - −18 V Device types 02 and 03 - - - - - - - - - - - - - - - - - - - −25 V Digital input voltage (VIN): Device types 01 and 03 - - - - - - - - - - - - - - - - - - - V− (−4 V) to V+ (+4 V) or 20 mA, whichever comes first Device type 02 - - - - - - - - - - - - - - - - - - - - - - - V− (−2 V) to V+ (+2 V) or 20 mA whichever comes first Analog input voltage, one switch (VS) - - - - - - - - - - - - V− (−2 V) to V+ (+2 V) or 20 mA whichever comes first Maximum power dissipation (PD): Device types 01 and 03 - - - - - - - - - - - - - - - - - - - 750 mW 2/ Device type 02 - - - - - - - - - - - - - - - - - - - - - - - 900 mW 3/ Maximum junction temperature (TJ)- - - - - - - - - - - - - - - +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +275°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA)- - - - - - - - - 76°C/W Storage temperature range- - - - - - - - - - - - - - - - - - - −65°C to +150°C Peak current, S or D (pulsed at 1 ms, 10 percent duty cycle max): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - 50 mA Device type 02 - - - - - - - - - - - - - - - - - - - - - - - 100 mA Device type 03 - - - - - - - - - - - - - - - - - - - - - - - 70 mA

Continuous current, any terminal (except S or D): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - 25 mA Device types 02 and 03 - - - - - - - - - - - - - - - - - - - 20 mA

Positive supply voltage (V+) - - - - - - - - - - - - - - - - - +15 V dc Negative supply voltage (V−) - - - - - - - - - - - - - - - - - −15 V dc Minimum high level input voltage (VIH): Device types 01 and 03 - - - - - - - - - - - - - - - - - - - 2.4 V dc Device type 02 - - - - - - - - - - - - - - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - - - - - 0.8 V dc Ambient operating temperature range (TA) - - - - - - - - - - - −55°C to +125°C Ground (GND) - - - - - - - - - - - - - - - - - - - - - - - - - 0 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 5, 2021
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
August 20, 2015
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 1, 2003
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 7, 2000
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-86716 REV B
March 2, 1993
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 9, 1989
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
January 30, 1987
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement