DOD - SMD 5962-86716

MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 20 August 2015
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 5, 2021
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-86716
August 20, 2015
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 1, 2003
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 7, 2000
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 2, 1993
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 9, 1989
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
January 30, 1987
MICROCIRCUIT, LINEAR, CMOS, HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement