ASTM International - ASTM B883-05

Standard Specification for Metal Injection Molding (MIM) Ferrous Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 5
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with or without subsequent heat treatment.

1.2 This specification covers the following injection molded materials.

1.2.1 CompositionsMIM-2200, low-alloy steel produced from admixtures of iron powder and other alloying elements such as nickel and molybdenum.

MIM-2700, low-alloy steel produced from admixtures of iron powder, and other alloying elements such as nickel and molybdenum.

MIM-4605, low-alloy steel produced from admixtures of iron powder and other alloying elements such as nickel, molybdenum, and carbon.

MIM-316L, austenitic stainless steel produced from pre-alloyed powder or an admixture of powders.

MIM-17-4 PH, precipitation hardening stainless steel produced from prealloyed powder or an admixture of powders.

MIM-430L , ferritic stainless steel produced from pre-alloyed powder or an admixture of powders.

1.3 Chemical composition limits are specified in .

1.4 Property values stated in inch-pound units are to be regarded as the standard. Conversions to SI units may be approximate.

abstract:

This specification covers ferrous metal injection molded (MIM) materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering... View More

Document History

February 1, 2024
Standard Specification for Metal Injection Molded (MIM) Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
April 1, 2019
Standard Specification for Metal Injection Molded (MIM) Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
September 1, 2017
Standard Specification for Metal Injection Molded (MIM) Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
October 1, 2015
Standard Specification for Metal Injection Molded (MIM) Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
December 1, 2010
Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
December 1, 2010
Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
This specification covers ferrous metal injection molded (MIM) materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering with...
ASTM B883-05
March 1, 2005
Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
October 10, 1997
Standard Specification for Metal Injection Molding (MIM), Ferrous Structural Parts
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or prealloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
Advertisement