ASTM International - ASTM B883-17

Standard Specification for Metal Injection Molded (MIM) Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2017
Status: inactive
Page Count: 7
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with or without subsequent heat treatment.

1.2 This specification covers the following injection molded materials.

1.2.1 Compositions: 

1.2.1.1 MIM-2200, low-alloy steel

1.2.1.2 MIM-2700, low-alloy steel

1.2.1.3 MIM-4605, low-alloy steel

1.2.1.4 MIM-4140, low-alloy steel

1.2.1.5 MIM-316L, austenitic stainless steel

1.2.1.6 MIM-17-4 PH, precipitation hardening stainless steel

1.2.1.7 MIM-420, martensitic stainless steel

1.2.1.8 MIM-430L, ferritic stainless steel

1.2.1.9 MIM-440, martensitic stainless steel

1.2.1.10 MIM-Cu, copper

1.3 Chemical composition limits are specified in Table 1.

TABLE 1 Chemical Composition Requirements For Metal Injection Molded Materials (weight %)

Material
Designation
  Fe Ni Cr Co Mo C Cu Si Mn Nb + Ta V Other
MIM-2200 Min. Bal. 1.5 - - - - - - - - - -
  Max. Bal. 2.5 - - 0.5 0.1 - 1.0 - - - 1.0
                           
MIM-2700 Min. Bal. 6.5 - - - - - - - - - -
  Max. Bal. 8.5 - - 0.5 0.1 - 1.0 - - - 1.0
                           
MIM-4605 Min. Bal. 1.5 - - 0.2 0.4 - - - - - -
  Max. Bal. 2.5 - - 0.5 0.6 - 1.0 - - - 1.0
                           
MIM-4140 Min. Bal. - 0.8 - 0.2 0.3 - - - - - -
  Max. Bal. - 1.2 - 0.3 0.5 - 0.6 1.0 - - 1.0
                           
MIM-316L Min. Bal. 10 16 - 2 - - - - - - -
  Max. Bal. 14 18 - 3 0.03 - 1.0 2.0 - - 1.0
                           
MIM-420 Min. Bal. - 12 - - 0.15 - - - - - -
  Max. Bal. - 14 - - 0.4 - 1.0 1.0 - - 1.0
                           
MIM-430L Min. Bal. - 16 - - - - - - - - -
  Max. Bal. - 18 - - 0.05 - 1.0 1.0 - - 1.0
                           
MIM-440 Min. Bal. - 16 - - 0.9 - - - - - -
  Max. Bal. 0.6 18 - 0.75 1.25 - 1.0 1.0 3.5 - -
                           
MIM-17-4PH Min. Bal. 3 15.5 - - - 3 - - 0.15 - -
  Max. Bal. 5 17.5 - - 0.07 5 1.0 1.0 0.45 - 1.0
MIM-Cu Min. - - - - - - 99.8 - - - - -
  Max. - - - - - - 100.0 - - - - 0.2

A

(A) Excluding silver.

1.4 With the exception of the values for density and the mass used to determine density, for which the use of the gram per cubic centimetre (g/cm3) and gram (g) units is the longstanding industry practice, the values in inch-pound units are to be regarded as standard. The values given in parentheses or in separate tables are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers ferrous metal injection molded (MIM) materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering... View More

Document History

February 1, 2024
Standard Specification for Metal Injection Molded (MIM) Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
April 1, 2019
Standard Specification for Metal Injection Molded (MIM) Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
ASTM B883-17
September 1, 2017
Standard Specification for Metal Injection Molded (MIM) Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
October 1, 2015
Standard Specification for Metal Injection Molded (MIM) Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
December 1, 2010
Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
December 1, 2010
Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
This specification covers ferrous metal injection molded (MIM) materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering with...
March 1, 2005
Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or pre-alloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
October 10, 1997
Standard Specification for Metal Injection Molding (MIM), Ferrous Structural Parts
1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or prealloyed metal powders with binders, injecting into a mold, debinding, and sintering, with...
Advertisement