ASTM International - ASTM A678/A678M-05

Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2005
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction.

1.2 If the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be used.

1.3 Plates under this specification are available in four grades as follows:

Varies with thickness. See .
GradeYieldStrength,min, ksi[MPa]Tensile Strength,ksi [MPa] MaximumThickness, in. [mm]
A 50 [345]70-90 [485-620]11/2 [40]
B 60 [415]80-100 [550-690]21/2 [65]
C 2 [50]
D 75 [515]90-110 [620-760]3 [75]

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other.

abstract:

This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. The plates shall... View More

Document History

October 1, 2009
Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates (Withdrawn 2010)
1.1 This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. 1.2 If the steel is to be...
ASTM A678/A678M-05
September 1, 2005
Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. 1.2 If the steel is to be...
September 10, 2000
Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. 1.2 When the steel is to...
Advertisement