ASTM International - ASTM A678/A678M-05(2009)
Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates (Withdrawn 2010)
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers quenched-and-tempere
1.2 If the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be used.
1.3 Plates under this specification are available in four grades as follows:
| Grade | Yield Strength, min, ksi [MPa] | Tensile Strength, ksi [MPa] | Maximum Thickness, in. [mm] |
| A | 50 [345] | 70-90 [485-620] | 1
1/2 [40] |
| B | 60 [415] | 80-100 [550-690] | 2
1/2 [65] |
| C |
A |
A | 2 [50] |
| D | 75 [515] | 90-110 [620-760] | 3 [75] |
A Varies with thickness. See Table 1.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other.
abstract:
This specification covers quenched-and-tempere
Document History