ASTM International - ASTM A678/A678M-00a

Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2000
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction.

1.2 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be used.

1.3 Material under this specification is available in four grades as follows:

GradeYieldStrength,min, ksi[MPa]Tensile Strength,ksi [MPa] Maximum Thickness, in. [mm]
A 50 [345]70-90 [485-620]11/2 [40]
B 60 [415]80-100 [550-690]21/2 [65]
C

A

A

2 [50]
D 75 [515]90-110 [620-760]3 [75]

AVaries with thickness. See Table 1.

<>

1.4 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

October 1, 2009
Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates (Withdrawn 2010)
1.1 This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. 1.2 If the steel is to be...
September 1, 2005
Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. 1.2 If the steel is to be...
ASTM A678/A678M-00a
September 10, 2000
Standard Specification for Quenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. 1.2 When the steel is to...
Advertisement