ASTM International - ASTM D3005-99

Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1999
Status: inactive
Page Count: 2
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately 0°F (-18°C). The tape consists of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive. Two types are included which are essentially the same except for backing thickness.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

March 1, 2024
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately -18?°C (0?°F). The tape consists of a backing of vinyl chloride plastic, coated on one...
February 15, 2017
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately -18°C (0°F). The tape consists of a backing of vinyl chloride plastic, coated on one side...
May 1, 2010
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
This specification covers the properties and requirements for electrical insulating tape consisting of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive, for...
March 10, 1999
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
This specification covers the properties and requirements for electrical insulating tape consisting of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive, for...
ASTM D3005-99
March 10, 1999
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately 0°F (-18°C). The tape consists of a backing of vinyl chloride plastic, coated on one side...
Advertisement