ASTM International - ASTM D3005-17
Standard Specification for Low-Temperature Resistant Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
| Organization: | ASTM International |
| Publication Date: | 15 February 2017 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers an electrical insulating tape for use at low temperature down to approximately -18°C (0°F). The tape consists of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive. Four types are included providing two thicknesses at two operating temperatures.
1.2 The values stated in SI units are the standard. The values given in parentheses are provided for information purposes only.
abstract:
This specification covers the properties and requirements for electrical insulating tape consisting of a backing of vinyl chloride plastic, coated on one side with a pressure-sensitive adhesive,... View More
Document History